Capital Lighting, Inc. OA113-BR Large Chandeliers-Candle 301362

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 70.00 Extension: 34 Bulb Type: Candelabra Qty: 34 Wattage: 25 Finish: Brass Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 70.00 Extension: 34 Bulb Type: Candelabra Qty: 34 Wattage: 25 Finish: Brass Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
OA113-BR Large Chandeliers-Candle - 301362 - Capital Lighting, Inc.
Columbus, OH, USA
OA113-BR Large Chandeliers-Candle
301362
OA113-BR Large Chandeliers-Candle 301362
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 70.00 Extension: 34 Bulb Type: Candelabra Qty: 34 Wattage: 25 Finish: Brass Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 70.00
Extension: 34
Bulb
Type: Candelabra
Qty: 34
Wattage: 25
Finish: Brass
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301362
Product Name OA113-BR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details