Capital Lighting, Inc. 39428 Mid. Chandeliers-Drum Shades 301360

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 15 Product Name: Three Light Chandelier UPC: 0751856022356 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 15 Product Name: Three Light Chandelier UPC: 0751856022356 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
39428 Mid. Chandeliers-Drum Shades - 301360 - Capital Lighting, Inc.
Columbus, OH, USA
39428 Mid. Chandeliers-Drum Shades
301360
39428 Mid. Chandeliers-Drum Shades 301360
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 15 Product Name: Three Light Chandelier UPC: 0751856022356 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 15
Product Name: Three Light Chandelier
UPC: 0751856022356
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301360
Product Name 39428 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details