Capital Lighting, Inc. 33319 Mini Pendants-Chain 301349

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 0751856022431 Category: Mini Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 0751856022431 Category: Mini Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33319 Mini Pendants-Chain - 301349 - Capital Lighting, Inc.
Columbus, OH, USA
33319 Mini Pendants-Chain
301349
33319 Mini Pendants-Chain 301349
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 0751856022431 Category: Mini Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 0751856022431
Category: Mini Pendant
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301349
Product Name 33319 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details