Capital Lighting, Inc. 38104 Mid. Chandeliers-Glass Up 301348

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Chrome Product Name: Ten Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Chrome Product Name: Ten Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
38104 Mid. Chandeliers-Glass Up - 301348 - Capital Lighting, Inc.
Columbus, OH, USA
38104 Mid. Chandeliers-Glass Up
301348
38104 Mid. Chandeliers-Glass Up 301348
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Chrome Product Name: Ten Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Chrome
Product Name: Ten Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301348
Product Name 38104 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details