Capital Lighting, Inc. 33320/1 Sconces-Single Glass 301347

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 4 Product Name: One Light Wall Sconce UPC: 0751856022448 Category: Wall Sconce Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 4 Product Name: One Light Wall Sconce UPC: 0751856022448 Category: Wall Sconce Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33320/1 Sconces-Single Glass - 301347 - Capital Lighting, Inc.
Columbus, OH, USA
33320/1 Sconces-Single Glass
301347
33320/1 Sconces-Single Glass 301347
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 4 Product Name: One Light Wall Sconce UPC: 0751856022448 Category: Wall Sconce Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome Plated
Weight: 4
Product Name: One Light Wall Sconce
UPC: 0751856022448
Category: Wall Sconce
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301347
Product Name 33320/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details