Capital Lighting, Inc. 33320/2 Bathroom Fixtures-Two Lights 301344

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 5 Product Name: Two Light Sconce/Bath UPC: 0751856022455 Category: Sconce/Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 5 Product Name: Two Light Sconce/Bath UPC: 0751856022455 Category: Sconce/Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33320/2 Bathroom Fixtures-Two Lights - 301344 - Capital Lighting, Inc.
Columbus, OH, USA
33320/2 Bathroom Fixtures-Two Lights
301344
33320/2 Bathroom Fixtures-Two Lights 301344
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 5 Product Name: Two Light Sconce/Bath UPC: 0751856022455 Category: Sconce/Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome Plated
Weight: 5
Product Name: Two Light Sconce/Bath
UPC: 0751856022455
Category: Sconce/Bath
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301344
Product Name 33320/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details