Capital Lighting, Inc. 33322 Pendants-Bowl Style 301341

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Plated Weight: 11 Product Name: Three Light Pendant UPC: 0751856022486 Category: Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Plated Weight: 11 Product Name: Three Light Pendant UPC: 0751856022486 Category: Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33322 Pendants-Bowl Style - 301341 - Capital Lighting, Inc.
Columbus, OH, USA
33322 Pendants-Bowl Style
301341
33322 Pendants-Bowl Style 301341
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Plated Weight: 11 Product Name: Three Light Pendant UPC: 0751856022486 Category: Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome Plated
Weight: 11
Product Name: Three Light Pendant
UPC: 0751856022486
Category: Pendant
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301341
Product Name 33322 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details