PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.00
Extension: 19
Bulb
Type: Candelabra
Qty: 19
Wattage: 40
Finish: Brass
Product Name: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 301336 |
| Product Name | OA96-BR Pendants-Other |
| Application | Residential |