Capital Advanced Technologies, Inc. Assortment Pcb Prototyping Board; Board Type Capital Advanced MK-9000

Description
ASSORTMENT PCB PROTOTYPING BOARD; Board Type:-; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; Body Material:FR4 Epoxy Glass; Pitch Spacing:0.05"; Product Range:9000 Series RoHS Compliant: Yes
Datasheet
Description
ASSORTMENT PCB PROTOTYPING BOARD; Board Type:-; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; Body Material:FR4 Epoxy Glass; Pitch Spacing:0.05"; Product Range:9000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assortment Pcb Prototyping Board; Board Type Capital Advanced - 52F1449 - Newark, An Avnet Company
Chicago, IL, United States
Assortment Pcb Prototyping Board; Board Type Capital Advanced
52F1449
Assortment Pcb Prototyping Board; Board Type Capital Advanced 52F1449
ASSORTMENT PCB PROTOTYPING BOARD; Board Type:-; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; Body Material:FR4 Epoxy Glass; Pitch Spacing:0.05"; Product Range:9000 Series RoHS Compliant: Yes

ASSORTMENT PCB PROTOTYPING BOARD; Board Type:-; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; Body Material:FR4 Epoxy Glass; Pitch Spacing:0.05"; Product Range:9000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 52F1449
Product Name Assortment Pcb Prototyping Board; Board Type Capital Advanced
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCBT-123+,GU1414, 50 OHM - TB-879+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 2312-QPA0163LPCK401-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Evaluation Boards - 1EDI3050 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details