Capital Advanced Technologies, Inc. Assortment Pcb Prototyping Board; Board Type Capital Advanced MK-6000

Description
ASSORTMENT PCB PROTOTYPING BOARD; Board Type:-; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; Body Material:FR4 Epoxy Glass; Pitch Spacing:2.54mm; Product Range:6000 Series RoHS Compliant: Yes
Datasheet
Description
ASSORTMENT PCB PROTOTYPING BOARD; Board Type:-; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; Body Material:FR4 Epoxy Glass; Pitch Spacing:2.54mm; Product Range:6000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assortment Pcb Prototyping Board; Board Type Capital Advanced - 10M5237 - Newark, An Avnet Company
Chicago, IL, United States
Assortment Pcb Prototyping Board; Board Type Capital Advanced
10M5237
Assortment Pcb Prototyping Board; Board Type Capital Advanced 10M5237
ASSORTMENT PCB PROTOTYPING BOARD; Board Type:-; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; Body Material:FR4 Epoxy Glass; Pitch Spacing:2.54mm; Product Range:6000 Series RoHS Compliant: Yes

ASSORTMENT PCB PROTOTYPING BOARD; Board Type:-; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; Body Material:FR4 Epoxy Glass; Pitch Spacing:2.54mm; Product Range:6000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 10M5237
Product Name Assortment Pcb Prototyping Board; Board Type Capital Advanced
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW3-272DR+,MT1817,50 OHM - TB-724-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 2189160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers