Capital Advanced Technologies, Inc. Pcb W/ Connector, 20-Plcc Circuit Pattern; Board Type Capital Advanced 9301

Description
PCB w/ Connector, 20-PLCC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:24.13mm; External Width:50.8mm; Board Thickness:0.79mm; PCB Type:Prototyping RoHS Compliant: Yes
Description
PCB w/ Connector, 20-PLCC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:24.13mm; External Width:50.8mm; Board Thickness:0.79mm; PCB Type:Prototyping RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB with connector, part number 10M5396, features a 20-PLCC circuit pattern and is designed for prototyping applications. It is constructed from epoxy glass composite material, ensuring durability and reliability in various electronic projects. The board has a thickness of 0.79mm, with external dimensions of 24.13mm in height and 50.8mm in width. This product is RoHS compliant, making it suitable for environmentally conscious designs. The absence of a specified hole diameter indicates a focus on surface mounting or specific connector integration. This PCB is ideal for engineers looking for a versatile prototyping solution.

Datasheet Summary
Powered by GS/AI

The PCB with connector, part number 10M5396, features a 20-PLCC circuit pattern and is designed for prototyping applications. It is constructed from epoxy glass composite material, ensuring durability and reliability in various electronic projects. The board has a thickness of 0.79mm, with external dimensions of 24.13mm in height and 50.8mm in width. This product is RoHS compliant, making it suitable for environmentally conscious designs. The absence of a specified hole diameter indicates a focus on surface mounting or specific connector integration. This PCB is ideal for engineers looking for a versatile prototyping solution.

Suppliers

Company
Product
Description
Supplier Links
Pcb W/ Connector, 20-Plcc Circuit Pattern; Board Type Capital Advanced - 10M5396 - Newark, An Avnet Company
Chicago, IL, United States
Pcb W/ Connector, 20-Plcc Circuit Pattern; Board Type Capital Advanced
10M5396
Pcb W/ Connector, 20-Plcc Circuit Pattern; Board Type Capital Advanced 10M5396
PCB w/ Connector, 20-PLCC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:24.13mm; External Width:50.8mm; Board Thickness:0.79mm; PCB Type:Prototyping RoHS Compliant: Yes

PCB w/ Connector, 20-PLCC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:24.13mm; External Width:50.8mm; Board Thickness:0.79mm; PCB Type:Prototyping RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 10M5396
Product Name Pcb W/ Connector, 20-Plcc Circuit Pattern; Board Type Capital Advanced
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3295-TTBRIDGE-ND - DigiKey
Specs
Category Developement Board
Supported System Touch Screen Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details