PCB w/ Connector, 16-SOIC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:20.955mm; External Width:40.64mm; Board Thickness:0.79mm; PCB Type:Prototyping RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 52F1444 |
| Product Name | Pcb W/ Connector, 16-Soic Circuit Pattern; Board Type Capital Advanced |
| Category | Developement Board |