Capital Advanced Technologies, Inc. Pcb, 16-Soic Circuit Pattern; Board Type Capital Advanced 9162

Description
PCB, 16-SOIC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:25.4mm; External Width:31.75mm; Board Thickness:0.79mm; Body Material:FR4 Epoxy Glass RoHS Compliant: Yes
Datasheet
Description
PCB, 16-SOIC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:25.4mm; External Width:31.75mm; Board Thickness:0.79mm; Body Material:FR4 Epoxy Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, 16-Soic Circuit Pattern; Board Type Capital Advanced - 52F1442 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, 16-Soic Circuit Pattern; Board Type Capital Advanced
52F1442
Pcb, 16-Soic Circuit Pattern; Board Type Capital Advanced 52F1442
PCB, 16-SOIC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:25.4mm; External Width:31.75mm; Board Thickness:0.79mm; Body Material:FR4 Epoxy Glass RoHS Compliant: Yes

PCB, 16-SOIC circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:25.4mm; External Width:31.75mm; Board Thickness:0.79mm; Body Material:FR4 Epoxy Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 52F1442
Product Name Pcb, 16-Soic Circuit Pattern; Board Type Capital Advanced
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
EVAL BOARD FOR ABF-8R75G+ - TB-ABF-8R75G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 2163761 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details