PCB w/ Connector, Series 6900 circuit pattern; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:12.7mm; External Width:20.32mm; Board Thickness:0.79mm; PCB Type:Prototyping RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 10M5393 |
| Product Name | Pcb W/ Connector, Series 6900 Circuit Pattern; Board Type Capital Advanced |
| Category | Developement Board |