M.H. Rhodes/Cramer Company Hysteresis Motor Model 6100

Description
Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be configured with pinions, levers, flats or knurls. The Pear-shaped gearbox is designed to contain a wide range of gear ratios. HVAC Dampers HVAC Zone Valve Actuators POP displays Animated display drives Automatic teller machines
Description
Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be configured with pinions, levers, flats or knurls. The Pear-shaped gearbox is designed to contain a wide range of gear ratios. HVAC Dampers HVAC Zone Valve Actuators POP displays Animated display drives Automatic teller machines

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Motor - Model 6100 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
Hysteresis Motor
Model 6100
Hysteresis Motor Model 6100
Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be configured with pinions, levers, flats or knurls. The Pear-shaped gearbox is designed to contain a wide range of gear ratios. HVAC Dampers HVAC Zone Valve Actuators POP displays Animated display drives Automatic teller machines

Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be configured with pinions, levers, flats or knurls. The Pear-shaped gearbox is designed to contain a wide range of gear ratios.

  • HVAC Dampers
  • HVAC Zone Valve Actuators
  • POP displays
  • Animated display drives
  • Automatic teller machines

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Gearmotors
Product Number Model 6100
Product Name Hysteresis Motor
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Phase Single-phase
Continuous Torque 1.9 In-lbs (2.16 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 210:1 6 volts - L12-100-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2336 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details