M.H. Rhodes/Cramer Company MARKTIME® 42E Series Model 42722-1

Description
The MarkTime® 42E02 and 42E20 fan/light switches now UL rated for use with fluorescent lighting with electrical loads of up to 200VA-120VAC and continue to offer dual switch functionality with three fan delay settings! Ideal to reduce excess moisture in industrial/commercia l and residential bath and other high moisture areas with unique dual light and preset fan control functionality. Easy to install, fits standard electrical box, and is ideal for integrating into commercial and industrial lighting/ventilation energy management solutions for new and remodeled properties 42E02 Series - Electronic Fan/Light Time Switch Control for turning “on” fan and light circuits simultaneously and turning light manually “off” allowing fan to remain on for a pre-set delay time. This feature prevents the fan from being manually shut “off” before removing excess moisture from a bathroom, preventing mold and bacteria growth. Package includes both white and ivory overlays. Used in: Residential and Commercial Bathrooms 42E20 Series - Electronic Wall Box Time Switch Control for independently turning "on" and "off" a circuit or turning "on" a device such as an attic fan for heat removal and moisture protection for a pre-set time duration. Package includes both white and ivory overlays. Industry: Hotels/Motels Office buildings Residential Whole-house Exhaust Fans Restaurants Retail Schools Warehouse buildings
Description
The MarkTime® 42E02 and 42E20 fan/light switches now UL rated for use with fluorescent lighting with electrical loads of up to 200VA-120VAC and continue to offer dual switch functionality with three fan delay settings! Ideal to reduce excess moisture in industrial/commercia l and residential bath and other high moisture areas with unique dual light and preset fan control functionality. Easy to install, fits standard electrical box, and is ideal for integrating into commercial and industrial lighting/ventilation energy management solutions for new and remodeled properties 42E02 Series - Electronic Fan/Light Time Switch Control for turning “on” fan and light circuits simultaneously and turning light manually “off” allowing fan to remain on for a pre-set delay time. This feature prevents the fan from being manually shut “off” before removing excess moisture from a bathroom, preventing mold and bacteria growth. Package includes both white and ivory overlays. Used in: Residential and Commercial Bathrooms 42E20 Series - Electronic Wall Box Time Switch Control for independently turning "on" and "off" a circuit or turning "on" a device such as an attic fan for heat removal and moisture protection for a pre-set time duration. Package includes both white and ivory overlays. Industry: Hotels/Motels Office buildings Residential Whole-house Exhaust Fans Restaurants Retail Schools Warehouse buildings

Suppliers

Company
Product
Description
Supplier Links
MARKTIME® 42E Series - Model 42722-1 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
MARKTIME® 42E Series
Model 42722-1
MARKTIME® 42E Series Model 42722-1
The MarkTime® 42E02 and 42E20 fan/light switches now UL rated for use with fluorescent lighting with electrical loads of up to 200VA-120VAC and continue to offer dual switch functionality with three fan delay settings! Ideal to reduce excess moisture in industrial/commercia l and residential bath and other high moisture areas with unique dual light and preset fan control functionality. Easy to install, fits standard electrical box, and is ideal for integrating into commercial and industrial lighting/ventilation energy management solutions for new and remodeled properties 42E02 Series - Electronic Fan/Light Time Switch Control for turning “on” fan and light circuits simultaneously and turning light manually “off” allowing fan to remain on for a pre-set delay time. This feature prevents the fan from being manually shut “off” before removing excess moisture from a bathroom, preventing mold and bacteria growth. Package includes both white and ivory overlays. Used in: Residential and Commercial Bathrooms 42E20 Series - Electronic Wall Box Time Switch Control for independently turning "on" and "off" a circuit or turning "on" a device such as an attic fan for heat removal and moisture protection for a pre-set time duration. Package includes both white and ivory overlays. Industry: Hotels/Motels Office buildings Residential Whole-house Exhaust Fans Restaurants Retail Schools Warehouse buildings

The MarkTime® 42E02 and 42E20 fan/light switches now UL rated for use with fluorescent lighting with electrical loads of up to 200VA-120VAC and continue to offer dual switch functionality with three fan delay settings!

Ideal to reduce excess moisture in industrial/commercial and residential bath and other high moisture areas with unique dual light and preset fan control functionality. Easy to install, fits standard electrical box, and is ideal for integrating into commercial and industrial lighting/ventilation energy management solutions for new and remodeled properties

42E02 Series - Electronic Fan/Light Time Switch
Control for turning “on” fan and light circuits simultaneously and turning light manually “off” allowing fan to remain on for a pre-set delay time. This feature prevents the fan from being manually shut “off” before removing excess moisture from a bathroom, preventing mold and bacteria growth. Package includes both white and ivory overlays. Used in: Residential and Commercial Bathrooms

42E20 Series - Electronic Wall Box Time Switch
Control for independently turning "on" and "off" a circuit or turning "on" a device such as an attic fan for heat removal and moisture protection for a pre-set time duration. Package includes both white and ivory overlays.

Industry:

  • Hotels/Motels
  • Office buildings
  • Residential
  • Whole-house Exhaust Fans
  • Restaurants
  • Retail
  • Schools
  • Warehouse buildings

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Pushbutton Switches
Product Number Model 42722-1
Product Name MARKTIME® 42E Series
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Solid State
Terminal Type Wire Leads
Features Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Time Delay
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPPJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1-2329383-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Push Button Switches - 1758321 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details