CAP-XX Ltd. Electric Double Layer Capacitors (EDLC), Supercapacitors HA230F

Description
400mF (EDLC) Supercapacitor 5.5V 3-SMD 156mOhm
Request a Quote Datasheet
Description
400mF (EDLC) Supercapacitor 5.5V 3-SMD 156mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 5450-HA230F-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
5450-HA230F-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 5450-HA230F-ND
400mF (EDLC) Supercapacitor 5.5V 3-SMD 156mOhm

400mF (EDLC) Supercapacitor 5.5V 3-SMD 156mOhm

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - HA230F - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
HA230F
Electric Double Layer Capacitors (EDLC), Supercapacitors HA230F
CAP 400MF 5.5V -40-+85C

CAP 400MF 5.5V -40-+85C

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5450-HA230F-ND HA230F
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF 400000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 2002-104MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details