Canon's frameless motors are lightweight and high-performance in compact size. These built-in type frameless motors enable space-saving installation and flexibility in mechanical design. Size, voltage, speed, shaft type and rotor type can be customized based on a customer's request.
| Canon USA Motion Control | |
|---|---|
| Product Category | Brushless Motors |
| Product Name | Frameless Motors |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| Output Power | 0.0402 HP |
| Continuous Current | 2 amps |
| Continuous Torque | 0.9 In-lbs (1.02 kg-cm) |