The Canon EOS M10 you can take your first step into interchangeable lens photography. A compact system camera that combines DSLR (Digital Single-lens reflex) performance with effortless portability. Use up the tilt touchscreen and Self-Portrait mode.
Compact system camera with DSLR performance. 18 MP. Tilt-up touchscreen. Full HD movies with manual. Connect, shoot and share wirelessly. Built-in WiFi
Model = EOS M10
Camera Type = Compact System
Colour = Black
Megapixels = 18MP
Optical Zoom = 3X
Sensor = APS-C CMOS
LCD Size = 3in
Touchscreen = Yes
Video Resolution = 1920 x 1080pixels
Built-In Flash = Yes
RS Components, Ltd. | |
---|---|
Product Category | CMOS Cameras |
Product Number | 1228551 |
Horizontal Resolution | 1920 lines |