Canadian Thermostats & Control Devices LTD. Temperature Sensors - Temperature Sensors - NTC Thermistors - MF58104F3950 MF58104F3950

Description
Manufacturer: Cantherm Win Source Part Number: 884543-MF58104F3950 Series: MF58 Operating Temperature Range: -55°C ~ 200°C Features: NTC Thermistor 100k Bead, Glass Package: Bead, Glass Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Cantherm Win Source Part Number: 884543-MF58104F3950 Series: MF58 Operating Temperature Range: -55°C ~ 200°C Features: NTC Thermistor 100k Bead, Glass Package: Bead, Glass Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - MF58104F3950 - 884543-MF58104F3950 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - MF58104F3950
884543-MF58104F3950
Temperature Sensors - Temperature Sensors - NTC Thermistors - MF58104F3950 884543-MF58104F3950
Manufacturer: Cantherm Win Source Part Number: 884543-MF58104F3950 Series: MF58 Operating Temperature Range: -55°C ~ 200°C Features: NTC Thermistor 100k Bead, Glass Package: Bead, Glass Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Cantherm
Win Source Part Number: 884543-MF58104F3950
Series: MF58
Operating Temperature Range: -55°C ~ 200°C
Features: NTC Thermistor 100k Bead, Glass
Package: Bead, Glass
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 884543-MF58104F3950
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - MF58104F3950
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S9227-03 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details