Can-Do National Tape 3M SM300L Thinsulate

Description
3M SM300L Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping benefits. 3M SM300L Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one side protects the fibres. Quieter cars. 3M Thinsulate provides highly efficient acoustic absorption, particularly in the middle- to high-frequency ranges. Lighter cars. 3M Thinsulate products are made from lightweight polyester and polypropylene non-woven fibres. Reduced complexity. With 3M Thinsulate, you can work with simple, rectangular pieces. No need for complicated shapes or costly Stress-free assembly. 3M NVH Automotive materials are conformable with low memory forces. This enables a stress-free mounting process and integration into larger components. Achieve Great Design. Constructed with a polyolefin scrim for cleaner aesthetics and strength during handling and converting processes. The web is composed of 35% polyester staple fibers, and 65% polypropylene fibers. The polypropylene fibers are extremely fine, producing the high-energy absorption characteristic with the low weight. The polyester fibres are added to strengthen the web. The black scrim attached to one side is a 100% polypropylene non-woven fabric.
Description
3M SM300L Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping benefits. 3M SM300L Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one side protects the fibres. Quieter cars. 3M Thinsulate provides highly efficient acoustic absorption, particularly in the middle- to high-frequency ranges. Lighter cars. 3M Thinsulate products are made from lightweight polyester and polypropylene non-woven fibres. Reduced complexity. With 3M Thinsulate, you can work with simple, rectangular pieces. No need for complicated shapes or costly Stress-free assembly. 3M NVH Automotive materials are conformable with low memory forces. This enables a stress-free mounting process and integration into larger components. Achieve Great Design. Constructed with a polyolefin scrim for cleaner aesthetics and strength during handling and converting processes. The web is composed of 35% polyester staple fibers, and 65% polypropylene fibers. The polypropylene fibers are extremely fine, producing the high-energy absorption characteristic with the low weight. The polyester fibres are added to strengthen the web. The black scrim attached to one side is a 100% polypropylene non-woven fabric.

Suppliers

Company
Product
Description
Supplier Links
3M SM300L Thinsulate -  - Can-Do National Tape
Nashville, TN, United States
3M SM300L Thinsulate
3M SM300L Thinsulate
3M SM300L Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping benefits. 3M SM300L Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one side protects the fibres. Quieter cars. 3M Thinsulate provides highly efficient acoustic absorption, particularly in the middle- to high-frequency ranges. Lighter cars. 3M Thinsulate products are made from lightweight polyester and polypropylene non-woven fibres. Reduced complexity. With 3M Thinsulate, you can work with simple, rectangular pieces. No need for complicated shapes or costly Stress-free assembly. 3M NVH Automotive materials are conformable with low memory forces. This enables a stress-free mounting process and integration into larger components. Achieve Great Design. Constructed with a polyolefin scrim for cleaner aesthetics and strength during handling and converting processes. The web is composed of 35% polyester staple fibers, and 65% polypropylene fibers. The polypropylene fibers are extremely fine, producing the high-energy absorption characteristic with the low weight. The polyester fibres are added to strengthen the web. The black scrim attached to one side is a 100% polypropylene non-woven fabric.

3M SM300L Thinsulate
3M Noise, Vibration and Harshness (NVH) Product

3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications.

3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping benefits. 3M SM300L Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one side protects the fibres.



  • Quieter cars. 3M Thinsulate provides highly efficient acoustic absorption, particularly in the middle- to high-frequency ranges.
  • Lighter cars. 3M Thinsulate products are made from lightweight polyester and polypropylene non-woven fibres.
  • Reduced complexity. With 3M Thinsulate, you can work with simple, rectangular pieces. No need for complicated shapes or costly
  • Stress-free assembly. 3M NVH Automotive materials are conformable with low memory forces. This enables a stress-free mounting process and integration into larger components.
  • Achieve Great Design. Constructed with a polyolefin scrim for cleaner aesthetics and strength during handling and converting processes.

The web is composed of 35% polyester staple fibers, and 65% polypropylene fibers. The polypropylene fibers are extremely fine, producing the high-energy absorption characteristic with the low weight.

The polyester fibres are added to strengthen the web. The black scrim attached to one side is a 100% polypropylene non-woven fabric.

Supplier's Site

Technical Specifications

  Can-Do National Tape
Product Category Industrial Fabrics
Product Name 3M SM300L Thinsulate
Applications Automotive / Transportation
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details