Campbell Scientific, Inc. 922-MHz Spread-Spectrum Radio RF431

Description
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF431 spread-spectrum radio has a 920- to 928-MHz operating frequency range, which is used in Australia and Israel. Spread-spectrum radios spread the normally narrowband information signal over a relatively wide band of frequencies. This improves communication performance in locations where RF noise, pagers, cellular phones and multipath could cause interfence. The RF431 reduces susceptibility to RF interference from similar spread-spectrum devices by providing user-selectable frequency hopping patterns. The RF431 supports point-to-point and point-to-multipoint datalogger communications. It can serve as a field modem/radio while connected to the datalogger or as a base station modem/radio when connected to a computer. The RF431 modem can also be used for general-purpose wireless data communications.
Description
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF431 spread-spectrum radio has a 920- to 928-MHz operating frequency range, which is used in Australia and Israel. Spread-spectrum radios spread the normally narrowband information signal over a relatively wide band of frequencies. This improves communication performance in locations where RF noise, pagers, cellular phones and multipath could cause interfence. The RF431 reduces susceptibility to RF interference from similar spread-spectrum devices by providing user-selectable frequency hopping patterns. The RF431 supports point-to-point and point-to-multipoint datalogger communications. It can serve as a field modem/radio while connected to the datalogger or as a base station modem/radio when connected to a computer. The RF431 modem can also be used for general-purpose wireless data communications.

Suppliers

Company
Product
Description
Supplier Links
922-MHz Spread-Spectrum Radio - RF431 - Campbell Scientific, Inc.
Logan, UT, USA
922-MHz Spread-Spectrum Radio
RF431
922-MHz Spread-Spectrum Radio RF431
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF431 spread-spectrum radio has a 920- to 928-MHz operating frequency range, which is used in Australia and Israel. Spread-spectrum radios spread the normally narrowband information signal over a relatively wide band of frequencies. This improves communication performance in locations where RF noise, pagers, cellular phones and multipath could cause interfence. The RF431 reduces susceptibility to RF interference from similar spread-spectrum devices by providing user-selectable frequency hopping patterns. The RF431 supports point-to-point and point-to-multipoint datalogger communications. It can serve as a field modem/radio while connected to the datalogger or as a base station modem/radio when connected to a computer. The RF431 modem can also be used for general-purpose wireless data communications.

The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios.

The RF431 spread-spectrum radio has a 920- to 928-MHz operating frequency range, which is used in Australia and Israel. Spread-spectrum radios spread the normally narrowband information signal over a relatively wide band of frequencies. This improves communication performance in locations where RF noise, pagers, cellular phones and multipath could cause interfence. The RF431 reduces susceptibility to RF interference from similar spread-spectrum devices by providing user-selectable frequency hopping patterns.

The RF431 supports point-to-point and point-to-multipoint datalogger communications. It can serve as a field modem/radio while connected to the datalogger or as a base station modem/radio when connected to a computer. The RF431 modem can also be used for general-purpose wireless data communications.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Network Equipment
Product Number RF431
Product Name 922-MHz Spread-Spectrum Radio
Form Factor Desktop / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2249635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details