Campbell Scientific, Inc. 900-MHz Spread-Spectrum Radio RF430

Description
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF430 spread-spectrum radio has a 910- to 918-MHz operating frequency range, which is used in America and Canada. Spread-spectrum radios spread the normally narrowband information signal over a relatively wide band of frequencies. This improves communication performance in locations where RF noise, pagers, cellular phones and multipath could cause interfence. The RF430 reduces susceptibility to RF interference from similar spread-spectrum devices by providing user-selectable frequency hopping patterns. The RF430 supports point-to-point and point-to-multipoint datalogger communications. It can serve as a field modem/radio while connected to the datalogger or as a base station modem/radio when connected to a computer. The RF430 modem can also be used for general-purpose wireless data communications.
Description
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF430 spread-spectrum radio has a 910- to 918-MHz operating frequency range, which is used in America and Canada. Spread-spectrum radios spread the normally narrowband information signal over a relatively wide band of frequencies. This improves communication performance in locations where RF noise, pagers, cellular phones and multipath could cause interfence. The RF430 reduces susceptibility to RF interference from similar spread-spectrum devices by providing user-selectable frequency hopping patterns. The RF430 supports point-to-point and point-to-multipoint datalogger communications. It can serve as a field modem/radio while connected to the datalogger or as a base station modem/radio when connected to a computer. The RF430 modem can also be used for general-purpose wireless data communications.

Suppliers

Company
Product
Description
Supplier Links
900-MHz Spread-Spectrum Radio - RF430 - Campbell Scientific, Inc.
Logan, UT, USA
900-MHz Spread-Spectrum Radio
RF430
900-MHz Spread-Spectrum Radio RF430
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF430 spread-spectrum radio has a 910- to 918-MHz operating frequency range, which is used in America and Canada. Spread-spectrum radios spread the normally narrowband information signal over a relatively wide band of frequencies. This improves communication performance in locations where RF noise, pagers, cellular phones and multipath could cause interfence. The RF430 reduces susceptibility to RF interference from similar spread-spectrum devices by providing user-selectable frequency hopping patterns. The RF430 supports point-to-point and point-to-multipoint datalogger communications. It can serve as a field modem/radio while connected to the datalogger or as a base station modem/radio when connected to a computer. The RF430 modem can also be used for general-purpose wireless data communications.

The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios.

The RF430 spread-spectrum radio has a 910- to 918-MHz operating frequency range, which is used in America and Canada. Spread-spectrum radios spread the normally narrowband information signal over a relatively wide band of frequencies. This improves communication performance in locations where RF noise, pagers, cellular phones and multipath could cause interfence. The RF430 reduces susceptibility to RF interference from similar spread-spectrum devices by providing user-selectable frequency hopping patterns.

The RF430 supports point-to-point and point-to-multipoint datalogger communications. It can serve as a field modem/radio while connected to the datalogger or as a base station modem/radio when connected to a computer. The RF430 modem can also be used for general-purpose wireless data communications.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Network Equipment
Product Number RF430
Product Name 900-MHz Spread-Spectrum Radio
Form Factor Desktop / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DNV & LR Managed Certified Industrial Ethernet Switches - SEN-9648PM-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details