Campbell Scientific, Inc. Portable Composite Water Sampler PVS4120C

Description
The PVS4120C is a light-weight, portable, battery-operated water sampler that deposits its water samples into one container. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4120C Benefits Lightest composite sampler offered by Campbell Scientific—weighing only 12 kg Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4120C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4120C is smaller than our larger models. The lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. The enclosure of the PVS4120C is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. The hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the samples.
Description
The PVS4120C is a light-weight, portable, battery-operated water sampler that deposits its water samples into one container. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4120C Benefits Lightest composite sampler offered by Campbell Scientific—weighing only 12 kg Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4120C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4120C is smaller than our larger models. The lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. The enclosure of the PVS4120C is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. The hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the samples.

Suppliers

Company
Product
Description
Supplier Links
Portable Composite Water Sampler - PVS4120C - Campbell Scientific, Inc.
Logan, UT, USA
Portable Composite Water Sampler
PVS4120C
Portable Composite Water Sampler PVS4120C
The PVS4120C is a light-weight, portable, battery-operated water sampler that deposits its water samples into one container. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4120C Benefits Lightest composite sampler offered by Campbell Scientific—weighing only 12 kg Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4120C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4120C is smaller than our larger models. The lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. The enclosure of the PVS4120C is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. The hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the samples.

The PVS4120C is a light-weight, portable, battery-operated water sampler that deposits its water samples into one container. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions.

PVS4120C Benefits

  • Lightest composite sampler offered by Campbell Scientific—weighing only 12 kg
  • Vacuum technology benefits over peristaltic pump samplers:
    • Accurate sample volumes
    • Rapid transport velocities mean more-representative samples
    • Less disturbance of sample
    • Minimal wear on the tubing, resulting in less-frequent maintenance
    • Reduced cross-sample contamination
  • Side handles for easy lifting (increases diameter)
  • Handcart available for easy transport
  • Stainless-steel suspension harness offered for sampling in sewer systems
  • Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities

Technical Description

The PVS4120C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids.

The pump in the PVS4120C is smaller than our larger models. The lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft.

The enclosure of the PVS4120C is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. The hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the samples.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Water Quality Testing Instruments
Product Number PVS4120C
Product Name Portable Composite Water Sampler
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable
Instrument Specific Features Controller Functionality
Number of Control Relays 0.0
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Oil in Water Monitor - 4100-OWM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 10000 to 1000000 ppm
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Multi-Parameter pH Meter - PCE-CP 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details