Campbell Scientific, Inc. Portable Composite Water Sampler PVS4100C

Description
The PVS4100C is a deluxe portable, battery-operated water sampler that deposits its water samples into one container. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4100C Benefits Bigger pump allows it to support faster sampling rates and longer sampling distances Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4100C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. To prevent cross contamination, the sampler use air pressure (up to 28 psi) to purge the tubing of excess water. The enclosure of the PVS4100C is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. Its hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the sample.
Description
The PVS4100C is a deluxe portable, battery-operated water sampler that deposits its water samples into one container. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4100C Benefits Bigger pump allows it to support faster sampling rates and longer sampling distances Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4100C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. To prevent cross contamination, the sampler use air pressure (up to 28 psi) to purge the tubing of excess water. The enclosure of the PVS4100C is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. Its hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the sample.

Suppliers

Company
Product
Description
Supplier Links
Portable Composite Water Sampler - PVS4100C - Campbell Scientific, Inc.
Logan, UT, USA
Portable Composite Water Sampler
PVS4100C
Portable Composite Water Sampler PVS4100C
The PVS4100C is a deluxe portable, battery-operated water sampler that deposits its water samples into one container. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4100C Benefits Bigger pump allows it to support faster sampling rates and longer sampling distances Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4100C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. To prevent cross contamination, the sampler use air pressure (up to 28 psi) to purge the tubing of excess water. The enclosure of the PVS4100C is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. Its hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the sample.

The PVS4100C is a deluxe portable, battery-operated water sampler that deposits its water samples into one container. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions.

PVS4100C Benefits

  • Bigger pump allows it to support faster sampling rates and longer sampling distances
  • Vacuum technology benefits over peristaltic pump samplers:
    • Accurate sample volumes
    • Rapid transport velocities mean more-representative samples
    • Less disturbance of sample
    • Minimal wear on the tubing, resulting in less-frequent maintenance
    • Reduced cross-sample contamination
  • Side handles for easy lifting (increases diameter)
  • Handcart available for easy transport
  • Stainless-steel suspension harness offered for sampling in sewer systems
  • Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities

Technical Description

The PVS4100C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. To prevent cross contamination, the sampler use air pressure (up to 28 psi) to purge the tubing of excess water.

The enclosure of the PVS4100C is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. Its hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the sample.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Water Quality Testing Instruments
Product Number PVS4100C
Product Name Portable Composite Water Sampler
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable
Instrument Specific Features Controller Functionality
Number of Control Relays 0.0
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Monograph: Analysis of water samples and water constituents with Metrohm instruments - 8.108.5071 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
UviTec Surfactants Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Wall mountable
Features and Functionality Self-test / Diagnostics
View Details
DS TDS Meter - 512T5 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details