Campbell Scientific, Inc. Temperature and Humidity Probe HMP155A-L

Description
The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. It uses the 41005-5 radiation shield, which is different from the one use by the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole
Description
The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. It uses the 41005-5 radiation shield, which is different from the one use by the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole

Suppliers

Company
Product
Description
Supplier Links
Temperature and Humidity Probe - HMP155A-L - Campbell Scientific, Inc.
Logan, UT, USA
Temperature and Humidity Probe
HMP155A-L
Temperature and Humidity Probe HMP155A-L
The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. It uses the 41005-5 radiation shield, which is different from the one use by the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole

The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. It uses the 41005-5 radiation shield, which is different from the one use by the HMP45C.

Features

  • Well-suited for long-term, unattended applications
  • Accurate and rugged
  • Mounts to a tripod or tower mast, crossarm, or user-supplied pole
Supplier's Site
Temperature and Humidity Probe - HMP155A-L - Campbell Scientific, Inc.
Logan, UT, USA
Temperature and Humidity Probe
HMP155A-L
Temperature and Humidity Probe HMP155A-L
The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. It uses the 41005-5 radiation shield, which is different from the one use by the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole

The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. It uses the 41005-5 radiation shield, which is different from the one use by the HMP45C.

Features

  • Well-suited for long-term, unattended applications
  • Accurate and rugged
  • Mounts to a tripod or tower mast, crossarm, or user-supplied pole
Supplier's Site

Technical Specifications

  Campbell Scientific, Inc. Campbell Scientific, Inc.
Product Category Temperature Probes Temperature Probes
Product Number HMP155A-L HMP155A-L
Product Name Temperature and Humidity Probe Temperature and Humidity Probe
Sensed Temperature -112 to 140 F (-80 to 60 C) -112 to 140 F (-80 to 60 C)
Application Options Splash Proof, Watertight or Direct Immersion
Element Configuration Single Element Single Element
Probe Configuration Straight Probe Straight Probe
Process Connection Other (Special) Other (Special)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with Terminal Head and Support Tube -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Basic Element Used Thermocouple
Probe Configuration Straight Probe
View Details
Industrial Thermocouples Washer Mounting with Leads and Flexible STST Armor - THERMOCOUPLE/STYLE 32 - United Electric Controls Company
Specs
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
Probe Configuration Washer
View Details
837RTD Resistance Thermometer - 837RTD-N1G14A50P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -22 to 266 F (-30 to 130 C)
Basic Element Used RTD
Diameter or Width Range 0.7874 inch (20 mm)
View Details
 - 7128899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Probe Configuration Drop Probe; Surface
View Details