Campbell Scientific, Inc. 900-MHz Wireless Infrared Radiometer CWS220

Description
The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, it sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.
Description
The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, it sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.

Suppliers

Company
Product
Description
Supplier Links
900-MHz Wireless Infrared Radiometer - CWS220 - Campbell Scientific, Inc.
Logan, UT, USA
900-MHz Wireless Infrared Radiometer
CWS220
900-MHz Wireless Infrared Radiometer CWS220
The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, it sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.

The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, it sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Temperature Probes
Product Number CWS220
Product Name 900-MHz Wireless Infrared Radiometer
Sensed Temperature -13 to 122 F (-25 to 50 C)
Element Configuration Single Element
Probe Configuration Air Probe; Surface
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Industrial Thermocouples Weatherproof Head with Spring-Loaded Sheath and Union - THERMOCOUPLE/STYLE 45 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
Teflon Coated Thermocouple Assembly - Special-Purpose -  - Pyromation
Specs
Basic Element Used Thermocouple
Element Configuration Single Element
Probe Configuration Straight Probe
View Details