Campbell Scientific, Inc. Current Shunt Module CURS100

Description
The CURS100 converts a current signal output by a sensor or output device (e.g., 4 to 20 mA) to a voltage that can be measured by a datalogger. The 100 ohm resistor used for the current shunt allows currents up to 25 mA to be read on a ±2500 mV range (CR10, CR10X, CR510, CR500) and currents up to 50 mA to be read on a ±5000 mV range (CR23X, 21X, CR5000, CR9000, CR9000X).
Description
The CURS100 converts a current signal output by a sensor or output device (e.g., 4 to 20 mA) to a voltage that can be measured by a datalogger. The 100 ohm resistor used for the current shunt allows currents up to 25 mA to be read on a ±2500 mV range (CR10, CR10X, CR510, CR500) and currents up to 50 mA to be read on a ±5000 mV range (CR23X, 21X, CR5000, CR9000, CR9000X).

Suppliers

Company
Product
Description
Supplier Links
Current Shunt Module - CURS100 - Campbell Scientific, Inc.
Logan, UT, USA
Current Shunt Module
CURS100
Current Shunt Module CURS100
The CURS100 converts a current signal output by a sensor or output device (e.g., 4 to 20 mA) to a voltage that can be measured by a datalogger. The 100 ohm resistor used for the current shunt allows currents up to 25 mA to be read on a ±2500 mV range (CR10, CR10X, CR510, CR500) and currents up to 50 mA to be read on a ±5000 mV range (CR23X, 21X, CR5000, CR9000, CR9000X).

The CURS100 converts a current signal output by a sensor or output device (e.g., 4 to 20 mA) to a voltage that can be measured by a datalogger. The 100 ohm resistor used for the current shunt allows currents up to 25 mA to be read on a ±2500 mV range (CR10, CR10X, CR510, CR500) and currents up to 50 mA to be read on a ±5000 mV range (CR23X, 21X, CR5000, CR9000, CR9000X).

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Resistors
Product Number CURS100
Product Name Current Shunt Module
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details