Campbell Scientific, Inc. Radar Water-Level Sensor CS476-L

Description
The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured by a datalogger and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance. CS476-L Benefits Compatible with most Campbell Scientific dataloggers No moving parts—low maintenance Low power consumption Rugged enough for harsh environments--NEMA rated 4X
Description
The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured by a datalogger and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance. CS476-L Benefits Compatible with most Campbell Scientific dataloggers No moving parts—low maintenance Low power consumption Rugged enough for harsh environments--NEMA rated 4X

Suppliers

Company
Product
Description
Supplier Links
Radar Water-Level Sensor - CS476-L - Campbell Scientific, Inc.
Logan, UT, USA
Radar Water-Level Sensor
CS476-L
Radar Water-Level Sensor CS476-L
The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured by a datalogger and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance. CS476-L Benefits Compatible with most Campbell Scientific dataloggers No moving parts—low maintenance Low power consumption Rugged enough for harsh environments--NEMA rated 4X

The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured by a datalogger and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance.

CS476-L Benefits

  • Compatible with most Campbell Scientific dataloggers
  • No moving parts—low maintenance
  • Low power consumption
  • Rugged enough for harsh environments--NEMA rated 4X
Supplier's Site
Radar Water-level Sensor - CS476-L - Campbell Scientific, Inc.
Logan, UT, USA
Radar Water-level Sensor
CS476-L
Radar Water-level Sensor CS476-L
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS476 is built for higher accuracy and a longer range. Mounted above the water surface to be measured, the sensors use radar—short microwave pulses—to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance.

The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS476 is built for higher accuracy and a longer range. Mounted above the water surface to be measured, the sensors use radar—short microwave pulses—to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc. Campbell Scientific, Inc.
Product Category Level Sensors Level Sensors
Product Number CS476-L CS476-L
Product Name Radar Water-Level Sensor Radar Water-level Sensor
Device Classification Sensor Only Sensor Only
Measuring Range 2 to 1176 inch (50.8 to 29870 mm) 2 to 1176 inch (50.8 to 29870 mm)
Accuracy (Continuous Level) 0.1000 +/-inch (2.54 +/-mm) 0.1200 +/-inch (3.05 +/-mm)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20015538-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 1936756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Transmitter - 2880-LT - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details