Campbell Scientific, Inc. Pressure Transducer CS455-L

Description
The CS455 is a titanium pressure transducer for measuring water level or depth. Over the years, we've offered submersible pressure transducers for hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration. CS455-L Benefits Quality construction ensures product reliability Rugged titanium case protects piezoresistive sensor Fully temperature-compensa ted Low-power sleep state between measurements reduces power consumption Compatible with most Campbell Scientific dataloggers
Description
The CS455 is a titanium pressure transducer for measuring water level or depth. Over the years, we've offered submersible pressure transducers for hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration. CS455-L Benefits Quality construction ensures product reliability Rugged titanium case protects piezoresistive sensor Fully temperature-compensa ted Low-power sleep state between measurements reduces power consumption Compatible with most Campbell Scientific dataloggers

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - CS455-L - Campbell Scientific, Inc.
Logan, UT, USA
Pressure Transducer
CS455-L
Pressure Transducer CS455-L
The CS455 is a titanium pressure transducer for measuring water level or depth. Over the years, we've offered submersible pressure transducers for hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration. CS455-L Benefits Quality construction ensures product reliability Rugged titanium case protects piezoresistive sensor Fully temperature-compensa ted Low-power sleep state between measurements reduces power consumption Compatible with most Campbell Scientific dataloggers

The CS455 is a titanium pressure transducer for measuring water level or depth. Over the years, we've offered submersible pressure transducers for hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration.

CS455-L Benefits

  • Quality construction ensures product reliability
  • Rugged titanium case protects piezoresistive sensor
  • Fully temperature-compensated
  • Low-power sleep state between measurements reduces power consumption
  • Compatible with most Campbell Scientific dataloggers
Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Temperature Probes
Product Number CS455-L
Product Name Pressure Transducer
Sensed Temperature 14 to 176 F (-10 to 80 C)
Application Options Splash Proof, Watertight or Direct Immersion
Element Configuration Single Element
Probe Configuration Straight Probe
Diameter or Width Range 0.8400 inch (21.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details