Campbell Scientific, Inc. CC5 Digital Camera CC5MPX

Description
The CC5MPX is a high-resolution digital network camera with video capabilities. It requires little power, making it ideal for battery-powered installations. The camera can produce images of up to 5 megapixels, and has a rugged environmental case that allows it to be used outside in extremes of temperature. It is compatible with Campbell Scientific dataloggers. An SD memory card for image storage is available as an option. CC5MPX Benefits Low power consumption Can be controlled by internal timer or by external controls: motion detector, web page, datalogger Technical Description The CC5MPX is Campbell Scientific’s first high resolution digital network camera with video capabilities. It produces JPG images with a resolution of up to 5 megapixels, and shoots videos with a resolution of up to 720P. The CC5MPX can function as a stand-alone camera or can be connected to a Campbell Scientific datalogger or another PakBus® device. Several power conserving modes allow the CC5MPX to be used in remote, battery-powered installations. Designed to work in harsh environments, the CC5MPX operates at temperatures as low as -40°C and as high as 60°C. It has an integrated environmentally sealed enclosure that protects the camera from moisture and high-humidity. The integrated enclosure also eliminates the time required to install the camera in a separate enclosure. The CC5MPX has several options for image acquisition and storage. You can take still images or videos based on an internal timer, motion detection, or a trigger from an external PakBus device (such as a datalogger). The images or videos can then be stored on an SD card, saved in a datalogger’s memory, sent to a PC via email, or transmitted to an FTP server.
Description
The CC5MPX is a high-resolution digital network camera with video capabilities. It requires little power, making it ideal for battery-powered installations. The camera can produce images of up to 5 megapixels, and has a rugged environmental case that allows it to be used outside in extremes of temperature. It is compatible with Campbell Scientific dataloggers. An SD memory card for image storage is available as an option. CC5MPX Benefits Low power consumption Can be controlled by internal timer or by external controls: motion detector, web page, datalogger Technical Description The CC5MPX is Campbell Scientific’s first high resolution digital network camera with video capabilities. It produces JPG images with a resolution of up to 5 megapixels, and shoots videos with a resolution of up to 720P. The CC5MPX can function as a stand-alone camera or can be connected to a Campbell Scientific datalogger or another PakBus® device. Several power conserving modes allow the CC5MPX to be used in remote, battery-powered installations. Designed to work in harsh environments, the CC5MPX operates at temperatures as low as -40°C and as high as 60°C. It has an integrated environmentally sealed enclosure that protects the camera from moisture and high-humidity. The integrated enclosure also eliminates the time required to install the camera in a separate enclosure. The CC5MPX has several options for image acquisition and storage. You can take still images or videos based on an internal timer, motion detection, or a trigger from an external PakBus device (such as a datalogger). The images or videos can then be stored on an SD card, saved in a datalogger’s memory, sent to a PC via email, or transmitted to an FTP server.

Suppliers

Company
Product
Description
Supplier Links
CC5 Digital Camera - CC5MPX - Campbell Scientific, Inc.
Logan, UT, USA
CC5 Digital Camera
CC5MPX
CC5 Digital Camera CC5MPX
The CC5MPX is a high-resolution digital network camera with video capabilities. It requires little power, making it ideal for battery-powered installations. The camera can produce images of up to 5 megapixels, and has a rugged environmental case that allows it to be used outside in extremes of temperature. It is compatible with Campbell Scientific dataloggers. An SD memory card for image storage is available as an option. CC5MPX Benefits Low power consumption Can be controlled by internal timer or by external controls: motion detector, web page, datalogger Technical Description The CC5MPX is Campbell Scientific’s first high resolution digital network camera with video capabilities. It produces JPG images with a resolution of up to 5 megapixels, and shoots videos with a resolution of up to 720P. The CC5MPX can function as a stand-alone camera or can be connected to a Campbell Scientific datalogger or another PakBus® device. Several power conserving modes allow the CC5MPX to be used in remote, battery-powered installations. Designed to work in harsh environments, the CC5MPX operates at temperatures as low as -40°C and as high as 60°C. It has an integrated environmentally sealed enclosure that protects the camera from moisture and high-humidity. The integrated enclosure also eliminates the time required to install the camera in a separate enclosure. The CC5MPX has several options for image acquisition and storage. You can take still images or videos based on an internal timer, motion detection, or a trigger from an external PakBus device (such as a datalogger). The images or videos can then be stored on an SD card, saved in a datalogger’s memory, sent to a PC via email, or transmitted to an FTP server.

The CC5MPX is a high-resolution digital network camera with video capabilities. It requires little power, making it ideal for battery-powered installations. The camera can produce images of up to 5 megapixels, and has a rugged environmental case that allows it to be used outside in extremes of temperature. It is compatible with Campbell Scientific dataloggers. An SD memory card for image storage is available as an option.

CC5MPX Benefits

  • Low power consumption
  • Can be controlled by internal timer or by external controls: motion detector, web page, datalogger

Technical Description

The CC5MPX is Campbell Scientific’s first high resolution digital network camera with video capabilities. It produces JPG images with a resolution of up to 5 megapixels, and shoots videos with a resolution of up to 720P. The CC5MPX can function as a stand-alone camera or can be connected to a Campbell Scientific datalogger or another PakBus® device. Several power conserving modes allow the CC5MPX to be used in remote, battery-powered installations.

Designed to work in harsh environments, the CC5MPX operates at temperatures as low as -40°C and as high as 60°C. It has an integrated environmentally sealed enclosure that protects the camera from moisture and high-humidity. The integrated enclosure also eliminates the time required to install the camera in a separate enclosure.

The CC5MPX has several options for image acquisition and storage. You can take still images or videos based on an internal timer, motion detection, or a trigger from an external PakBus device (such as a datalogger). The images or videos can then be stored on an SD card, saved in a datalogger’s memory, sent to a PC via email, or transmitted to an FTP server.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Video Cameras
Product Number CC5MPX
Product Name CC5 Digital Camera
Camera Function Video
Monochrome / Color Color
Application / Industry Industrial; Scientific / Research
Format / Output NTSC; RS232; RS485; Ethernet
Lens Mount C-Mount
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 271607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details