Camozzi Group Air Hoses TRN 4/2.5 BLUE

Description
Camozzi TRN 4/2.5 BLUE Air Hose
Request a Quote
Description
Camozzi TRN 4/2.5 BLUE Air Hose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 594723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
594723
Air Hoses 594723
Camozzi TRN 4/2.5 BLUE Air Hose

Camozzi TRN 4/2.5 BLUE Air Hose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 594723
Product Name Air Hoses
I.D. 0.098 inch (2.5 mm)
Working Pressure 638 psi (449 m H2O)
Material Nylon (polyamide); Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1030540 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.575 inch (14.6 mm)
View Details
Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1258569 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details