Camozzi Group Air Hoses TPU-10/8-0101-B-B25

Description
Camozzi TPU-10/8-0101-B-B25 Air Hose
Request a Quote
Description
Camozzi TPU-10/8-0101-B-B25 Air Hose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 594717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
594717
Air Hoses 594717
Camozzi TPU-10/8-0101-B-B25 Air Hose

Camozzi TPU-10/8-0101-B-B25 Air Hose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 594717
Product Name Air Hoses
Working Pressure 102 psi (71.45 m H2O)
Temperature Range 140 F (60 C)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Urebrade® Braid Reinforced Polyurethane Hose - 2200149 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.630 inch (16 mm)
View Details
Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1467759 - RS Components, Ltd.
Specs
I.D. 0.374 inch (9.5 mm)
O.D. 0.657 inch (16.7 mm)
Temperature Range 212 F (100 C)
View Details