Camozzi Group
Pneumatic Piston Rod Cylinders
63MP2C050A0100
Description
Camozzi 63MP2C050A0100
Request a Quote
Email Supplier
Description
Camozzi 63MP2C050A0100
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2805349
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2805349 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.7874 inch (20 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
33.46 inch (850 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.7874 inch (20 mm)
View Details