Camozzi Group
Pneumatic Piston Rod Cylinders
63MP2C032A0100
Description
Camozzi 63MP2C032A0100
Request a Quote
Email Supplier
Description
Camozzi 63MP2C032A0100
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2805343
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2805343 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
3.15 inch (80 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details