Camozzi Group
Pneumatic Piston Rod Cylinders
10-5785-0252
Description
Camozzi 63MP2C100A0025
Request a Quote
Email Supplier
Description
Camozzi 63MP2C100A0025
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594692
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594692 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.2400 inch (6.1 mm)
Rated Load/Force
4800 lbs (2177 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
0.2500 inch (6.35 mm)
Rated Load/Force
109 lbs (49.24 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details