Camozzi Group
Pneumatic Piston Rod Cylinders
10-5485-0502
Description
Camozzi 63MP2C080A0050
Request a Quote
Email Supplier
Description
Camozzi 63MP2C080A0050
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594683
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594683 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Rated Load/Force
5000 lbs (2268 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Stroke
4.92 inch (125 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.7874 inch (20 mm)
View Details