Camozzi Group
Pneumatic Piston Rod Cylinders
10-5485-0252
Description
Camozzi 63MP2C080A0025
Request a Quote
Email Supplier
Description
Camozzi 63MP2C080A0025
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594682
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594682 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
2 to 8 inch (50.8 to 203 mm)
Bore Size
0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature
-20 to 180 F (-28.89 to 82.22 C)
View Details
Rated Load/Force
1100 lbs (499 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details