Camozzi Group
Pneumatic Piston Rod Cylinders
10-5185-0502
Description
Camozzi 63MP2C063A0050
Request a Quote
Email Supplier
Description
Camozzi 63MP2C063A0050
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594672
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594672 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
9300 lbs (4218 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Stroke
2 to 12 inch (50.8 to 305 mm)
Rated Load/Force
440 lbs (200 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details