Camozzi Group
Pneumatic Piston Rod Cylinders
10-5185-0252
Description
Camozzi 63MP2C063A0025
Request a Quote
Email Supplier
Description
Camozzi 63MP2C063A0025
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594671
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594671 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.1875 inch (4.76 mm)
Rated Load/Force
1305 lbs (592 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
2 to 12 inch (50.8 to 305 mm)
Rated Load/Force
440 lbs (200 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
2.36 inch (60 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details