Camozzi Group
Pneumatic Piston Rod Cylinders
10-4585-2002
Description
Camozzi 63MP2C040A0200
Request a Quote
Email Supplier
Description
Camozzi 63MP2C040A0200
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594619
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594619 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
3 inch (76.2 mm)
Rated Load/Force
3000 lbs (1361 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Stroke
0.1969 inch (5 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details