Camozzi Group
Pneumatic Piston Rod Cylinders
10-4585-1252
Description
Camozzi 63MP2C040A0125
Request a Quote
Email Supplier
Description
Camozzi 63MP2C040A0125
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594617
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594617 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.1575 to 1.18 inch (4 to 30 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.3150 to 2.48 inch (8 to 63 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Rated Load/Force
1100 lbs (499 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Stroke
0.9843 inch (25 mm)
Rated Load/Force
66.32 lbs (30.08 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details