Camozzi Group
Pneumatic Piston Rod Cylinders
10-4585-0502
Description
Camozzi 63MP2C040A0050
Request a Quote
Email Supplier
Description
Camozzi 63MP2C040A0050
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594615
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594615 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
3 inch (76.2 mm)
Rated Load/Force
109 lbs (49.24 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details