Camozzi Group
Pneumatic Piston Rod Cylinders
10-4285-1252
Description
Camozzi 63MP2C032A0125
Request a Quote
Email Supplier
Description
Camozzi 63MP2C032A0125
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594609
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594609 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Rated Load/Force
1100 lbs (499 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Stroke
0.9843 inch (25 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.57 inch (40 mm)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details