HI-CAP Use Hi-Cap bag filters with synthetic media for high-comfort indoor air quality and pre-filter applications. The Hi-Cap series has a metal frame, and the Hi-Cap XLS a molded plastic frame.
| Camfil Power Systems | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Number | Hi-Cap GT |
| Product Name | Bag Filter |
| Applications | Installations exposed to turbulence and/or recurrent high humidity |
| Construction | Bag Filters; (Frame / Assembly) |
| Media Type | Polyester |
| Frame / Assembly Material | Galvanized steel, Plastic molded |
| Features | Disposable; Multipocket |