Camden Electronics Ltd. Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss RX508A

Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:40mm; External Depth - Metric:56mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:40mm; External Depth - Metric:56mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss - 99Y2353 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
99Y2353
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss 99Y2353
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:40mm; External Depth - Metric:56mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:40mm; External Depth - Metric:56mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2353
Product Name Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
Length 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details