Camden Electronics Ltd. Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss RX507A

Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:21mm; External Width - Metric:34mm; External Depth - Metric:48mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:21mm; External Width - Metric:34mm; External Depth - Metric:48mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss - 99Y2352 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
99Y2352
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss 99Y2352
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:21mm; External Width - Metric:34mm; External Depth - Metric:48mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:21mm; External Width - Metric:34mm; External Depth - Metric:48mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2352
Product Name Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
Length 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers