Camden Electronics Ltd. Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss RX2KL07/S-FIVE

Description
POTTING BOX WITH LID, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:32mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX WITH LID, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:32mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss - 40T1951 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss
40T1951
Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss 40T1951
POTTING BOX WITH LID, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:32mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX WITH LID, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:32mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40T1951
Product Name Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss
Length 0.7902 inch (20.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TG Series Enclosures - 100-404-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details