Camden Electronics Ltd. Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss RX2KL06/S-5

Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:18.01mm; External Width - Metric:28mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:18.01mm; External Width - Metric:28mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 40T1950 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
40T1950
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss 40T1950
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:18.01mm; External Width - Metric:28mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:18.01mm; External Width - Metric:28mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40T1950
Product Name Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 0.7091 inch (18.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details