Camden Electronics Ltd. Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss RX2009/S-5

Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:44mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:44mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 40T1956 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
40T1956
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss 40T1956
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:44mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:44mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40T1956
Product Name Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 0.9839 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2327 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details